TE Connectivity Power Relays, Over 2 Amps T9AS1D12-110

Description
General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T9AS1D12-110-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
T9AS1D12-110-ND
Power Relays, Over 2 Amps T9AS1D12-110-ND
General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9AS1D12-110
General Purpose Relays T9AS1D12-110
General Purpose Relays PCB SPST-NO 110VDC

General Purpose Relays PCB SPST-NO 110VDC

Buy Now Datasheet
Power Relay, Spst-No, 110Vdc, 30A, Pcb; Contact Configuration Te Connectivity - 66F6696 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 110Vdc, 30A, Pcb; Contact Configuration Te Connectivity
66F6696
Power Relay, Spst-No, 110Vdc, 30A, Pcb; Contact Configuration Te Connectivity 66F6696
POWER RELAY, SPST-NO, 110VDC, 30A, PCB; Contact Configuration:SPST-N O; Coil Voltage:110VDC; Contact Current:30A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 110VDC, 30A, PCB; Contact Configuration:SPST-NO; Coil Voltage:110VDC; Contact Current:30A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - T9AS1D12-110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AS1D12-110
Relays - Power Relays, Over 2 Amps T9AS1D12-110
RELAY GEN PURPOSE SPST 30A 110V

RELAY GEN PURPOSE SPST 30A 110V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number T9AS1D12-110-ND T9AS1D12-110 66F6696 T9AS1D12-110
Product Name Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 110Vdc, 30A, Pcb; Contact Configuration Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
3-10A Miniature Power Relay - A1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details