General Purpose Relay SPDT (1 Form C) 48VDC Coil Chassis Mount
POWER RELAY, SPDT, 48VDC, PANEL; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V; Contact Voltage VDC:- RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 20A 48V
General Purpose Relays SPDT 20A 48VDC POWER RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2740-ND | 66F6686 | T9AP5D52-48 | T9AP5D52-48 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spdt, 48Vdc, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | 48VDC | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |