General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Win Source Part Number: 1054869-T9AP5D52-24
Category: Relays>Power Relays, Over 2 Amps
Series: T9A
Termination Style: Quick Connect - 0.187"/0.250"
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 50
Coil Resistance: 576 Ohms
Coil Current: 41.7 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 20 A
Switching Voltage: 277VAC - Max
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): T9AS5D12-24; T9AV5D22-24; T9AS5D22-24; JTV1S-PA-24V; JTN1S-PA-F-DC24V; JTN1S-TMP-F-DC24V5-1
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: -T9AP5D52-24-SI,5-14
Base Product Number: T9AP5
RELAY GEN PURPOSE SPDT 20A 24V
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V; Contact Voltage VDC:28V RoHS Compliant: Yes
EM RLY SPDT 30A 24VDC 576OHM FLANGE MNT ROHS COMPLIANT: NO
Relay;E-Mech;Power;S
General Purpose Relays SPDT PNL MNT 24VDC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB311-ND | 1054869-T9AP5D52-24 | T9AP5D52-24 | 17M3061 | 26AC5076 | 70199282 | T9AP5D52-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Spdt 30A 24Vdc 576Ohm Flange Mnt Rohs Compliant Potter&brumfield Te Connectivity | Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240AC;Flange Mnt | General Purpose Relays |
| Relay Type | General | General | |||||
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -67 to 185 F (-55 to 85 C) |