TE Connectivity Relays - Power Relays, Over 2 Amps T9AP5D52-12

Description
Win Source Part Number: 1108840-T9AP5D52-12 Category: Relays>Power Relays, Over 2 Amps Series: T9A Termination Style: Quick Connect - 0.187"/0.250" Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 50 Coil Resistance: 144 Ohms Coil Current: 83 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 277VAC - Max Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 5-1419102-4; T9AP5D52-12.; T9AP5D52-12..; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: -T9AP5D52-12-SI,5-14 19102-4,PB310,PB310- NDR,T9AP5D5212 Base Product Number: T9AP5
Request a Quote Datasheet
Description
Win Source Part Number: 1108840-T9AP5D52-12 Category: Relays>Power Relays, Over 2 Amps Series: T9A Termination Style: Quick Connect - 0.187"/0.250" Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 50 Coil Resistance: 144 Ohms Coil Current: 83 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 277VAC - Max Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 5-1419102-4; T9AP5D52-12.; T9AP5D52-12..; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: -T9AP5D52-12-SI,5-14 19102-4,PB310,PB310- NDR,T9AP5D5212 Base Product Number: T9AP5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1108840-T9AP5D52-12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1108840-T9AP5D52-12
Relays - Power Relays, Over 2 Amps 1108840-T9AP5D52-12
Win Source Part Number: 1108840-T9AP5D52-12 Category: Relays>Power Relays, Over 2 Amps Series: T9A Termination Style: Quick Connect - 0.187"/0.250" Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 50 Coil Resistance: 144 Ohms Coil Current: 83 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 277VAC - Max Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 5-1419102-4; T9AP5D52-12.; T9AP5D52-12..; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: -T9AP5D52-12-SI,5-14 19102-4,PB310,PB310- NDR,T9AP5D5212 Base Product Number: T9AP5

Win Source Part Number: 1108840-T9AP5D52-12
Category: Relays>Power Relays, Over 2 Amps
Series: T9A
Termination Style: Quick Connect - 0.187"/0.250"
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 50
Coil Resistance: 144 Ohms
Coil Current: 83 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20 A
Switching Voltage: 277VAC - Max
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 5-1419102-4; T9AP5D52-12.; T9AP5D52-12..;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: -T9AP5D52-12-SI,5-1419102-4,PB310,PB310-NDR,T9AP5D5212
Base Product Number: T9AP5

Buy Now Datasheet
Power Relays, Over 2 Amps - PB310-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB310-ND
Power Relays, Over 2 Amps PB310-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9AP5D52-12
General Purpose Relays T9AP5D52-12
General Purpose Relays SPDT FLNG MNT 12VDC

General Purpose Relays SPDT FLNG MNT 12VDC

Buy Now Datasheet
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240AC;Flange Mnt - 70199281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240AC;Flange Mnt
70199281
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240AC;Flange Mnt 70199281
Relay;E-Mech;Power;S PDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240AC;Flange Mnt

Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240AC;Flange Mnt

Supplier's Site
Relays - Power Relays, Over 2 Amps - T9AP5D52-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AP5D52-12
Relays - Power Relays, Over 2 Amps T9AP5D52-12
RELAY GEN PURPOSE SPDT 20A 12V

RELAY GEN PURPOSE SPDT 20A 12V

Supplier's Site
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 92F3729 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
92F3729
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 92F3729
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V; Contact Voltage VDC:28V RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V; Contact Voltage VDC:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1108840-T9AP5D52-12 PB310-ND T9AP5D52-12 70199281 T9AP5D52-12 92F3729
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240AC;Flange Mnt Relays - Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
Resistance 144 ohms
Mounting PCBoard; Chassis Mount Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Relay Type General General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861753 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 0.6000 watts
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers