General Purpose Relay SPDT (1 Form C) 110VDC Coil Chassis Mount
T9AP5D52-110=RELAY,Q
RELAY GEN PURPOSE SPDT 20A 110V
General Purpose Relays SPDT FLNG MT 110VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2741-ND | 91F1785 | T9AP5D52-110 | T9AP5D52-110 |
| Product Name | Power Relays, Over 2 Amps | T9Ap5D52-110=Relay,qc,dust,fla Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |