General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
T9AP1L52-24
General Purpose Relays T9AP1L52-24
RELAY GEN PURPOSE SPST 30A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T9AP1L52-24-ND | 35AC5212 | T9AP1L52-24 | T9AP1L52-24 |
| Product Name | Power Relays, Over 2 Amps | T9Ap1L52-24 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |