General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Chassis Mount
RELAY GEN PURPOSE SPST 30A 9V
T9AP1D52-9=RELAY,QC,
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2742-ND | T9AP1D52-9 | 08H5193 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | T9Ap1D52-9=Relay,qc,dust,flang Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |