General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Chassis Mount
TE Connectivity T9AP1D52-48 5-1419102-8
TE Connectivity T9AP1D52-48 5-1419102-8
RELAY GEN PURPOSE SPST 30A 48V
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
General Purpose Relays SPST PNL MNT 48VDC
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T9AP1D52-48-ND | 2763910 | T9AP1D52-48 | 66F6698 | T9AP1D52-48 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 F (-55 C) |