General Purpose Relays SPST-NO 30A 48VDC POWER RELAY
T9AP1D52-48-03
RELAY GEN PURPOSE SPST 30A 48V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T9AP1D52-48-03 | 87K2970 | T9AP1D52-48-03 |
| Product Name | General Purpose Relays | T9Ap1D52-48-03 Amp Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General |