The Potter & Brumfield T9A Series relay is a single pole, single throw normally open (SPST-NO) relay designed for general purpose applications. It operates at a maximum contact rating of 30A at 240VAC and 20A at 28VDC. The relay features a DC coil voltage range from 5V to 110V, with a rated coil power of 1W. It has a mechanical endurance of 10 million operations and a dielectric strength of 1500V between open contacts and 2500V between contact and coil. This relay is suitable for various applications, including HVAC systems, appliances, and industrial controls. It complies with UL 508 and 873 standards and is RoHS compliant. The relay can be mounted on a PCB or panel and offers options for load connections via quick connect terminals. The ambient temperature range for operation is -55°C to 85°C, making it versatile for different environmental conditions.
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Chassis Mount
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
General Purpose Relays SPST-NO 30A 48VDC Relay Flange Mount
RELAY GEN PURPOSE SPST 30A 48V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1413-ND | 17M3060 | T9AP1D52-48-01 | T9AP1D52-48-01 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |