General Purpose Relay SPST-NO (1 Form A) 36VDC Coil Chassis Mount
RELAY, SPST-NO, 240VAC, 30A; Contact Configuration:SPST-N
RELAY, SPST-NO, 30A, 277V, PANEL; Contact Configuration:SPST-N
General Purpose Relays SPST-NO 500A 36VDC Relay Bottom Mount
RELAY GEN PURPOSE SPST 30A 36V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T9AP1D52-36-01-ND | 24T4842 | 74C1526 | T9AP1D52-36-01 | T9AP1D52-36-01 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spst-No, 240Vac, 30A; Contact Configuration Amp Te Connectivity | Relay, Spst-No, 30A, 277V, Panel; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | PCBoard; Through Hole | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |