General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
EM RLY SPST-NO 30A 24VDC 576OHM FLANGE MNT ROHS COMPLIANT: NO
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
RELAY, SPST-NO, 24VDC, 30A, PANEL; Contact Configuration:SPST-N
T9A Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage
RELAY GEN PURPOSE SPST 30A 24V
General Purpose Relays SPST-NO FLNG MT 24DC
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1012-ND | 30AC2185 | 17M3059 | 62AC6268 | 70198638 | T9AP1D52-24 | T9AP1D52-24 |
| Product Name | Power Relays, Over 2 Amps | Em Rly Spst-No 30A 24Vdc 576Ohm Flange Mnt Rohs Compliant Potter&brumfield Te Connectivity | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | Relay, Spst-No, 24Vdc, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 240AC;Flange Mnt | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||||
| Mounting | Chassis Mount | Panel; Panel Mount | Panel; Panel | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) |