TE Connectivity Relays - Power Relays, Over 2 Amps T9AP1D52-22-01

Description
RELAY GEN PURPOSE SPST 30A 22V
Datasheet
Description
RELAY GEN PURPOSE SPST 30A 22V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9AP1D52-22-01
Relays - Power Relays, Over 2 Amps T9AP1D52-22-01
RELAY GEN PURPOSE SPST 30A 22V

RELAY GEN PURPOSE SPST 30A 22V

Supplier's Site
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 08H5192 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
08H5192
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 08H5192
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:22VDC; Contact Current:30A; Product Range:T9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V; Contact Voltage VDC:-RoHS Compliant: Yes

RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:22VDC; Contact Current:30A; Product Range:T9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9AP1D52-22-01
General Purpose Relays T9AP1D52-22-01
General Purpose Relays SPST-NO 30A 22VDC POWER RELAY

General Purpose Relays SPST-NO 30A 22VDC POWER RELAY

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number T9AP1D52-22-01 08H5192 T9AP1D52-22-01
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 22 volts 22 volts 22 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.O 69.0602 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details