General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Chassis Mount
General Purpose Relays SPST-NO 30A 110VDC POWER RELAY
T9AP1D52-110=RELAY,Q
RELAY GEN PURPOSE SPST 30A 110V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T9AP1D52-110-ND | T9AP1D52-110 | 91F1784 | T9AP1D52-110 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | T9Ap1D52-110=Relay,qc,dust,fla Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |