TE Connectivity Power Relays, Over 2 Amps - T92S7D22-24 T92S7D22-24

Description
Manufacturer: TE Connectivity Win Source Part Number: 898972-T92S7D22-24 Series: T92 Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: T92S7 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: -T92S7D22-24-SI, 1-1393212-7, T92S7D2224, PB299, PB299-NDR
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 898972-T92S7D22-24 Series: T92 Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: T92S7 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: -T92S7D22-24-SI, 1-1393212-7, T92S7D2224, PB299, PB299-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T92S7D22-24 - 898972-T92S7D22-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T92S7D22-24
898972-T92S7D22-24
Power Relays, Over 2 Amps - T92S7D22-24 898972-T92S7D22-24
Manufacturer: TE Connectivity Win Source Part Number: 898972-T92S7D22-24 Series: T92 Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: T92S7 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: -T92S7D22-24-SI, 1-1393212-7, T92S7D2224, PB299, PB299-NDR

Manufacturer: TE Connectivity
Win Source Part Number: 898972-T92S7D22-24
Series: T92
Operating Temperature Range: -55°C ~ 85°C
Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Family Name: T92S7
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: -T92S7D22-24-SI, 1-1393212-7, T92S7D2224, PB299, PB299-NDR

Buy Now Datasheet
Power Relays, Over 2 Amps - PB299-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB299-ND
Power Relays, Over 2 Amps PB299-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T92S7D22-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92S7D22-24
Relays - Power Relays, Over 2 Amps T92S7D22-24
RELAY GEN PURPOSE DPST 30A 24V

RELAY GEN PURPOSE DPST 30A 24V

Supplier's Site
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;Pnl-Mnt - 70198637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;Pnl-Mnt
70198637
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;Pnl-Mnt 70198637
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T92S7D22-24
General Purpose Relays T92S7D22-24
General Purpose Relays DPST-NO PNL MT 24VDC

General Purpose Relays DPST-NO PNL MT 24VDC

Buy Now Datasheet
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity - 17M3101 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity
17M3101
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity 17M3101
RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:30A RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
T92S7D22-24 Rohs Compliant Potter&brumfield Te Connectivity - 82AC0499 - Newark, An Avnet Company
Chicago, IL, United States
T92S7D22-24 Rohs Compliant Potter&brumfield Te Connectivity
82AC0499
T92S7D22-24 Rohs Compliant Potter&brumfield Te Connectivity 82AC0499
T92S7D22-24 ROHS COMPLIANT: YES

T92S7D22-24 ROHS COMPLIANT: YES

Supplier's Site
T92S7D22-24 Potter&brumfield Te Connectivity - 45AJ9207 - Newark, An Avnet Company
Chicago, IL, United States
T92S7D22-24 Potter&brumfield Te Connectivity
45AJ9207
T92S7D22-24 Potter&brumfield Te Connectivity 45AJ9207
T92S7D22-24

T92S7D22-24

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 898972-T92S7D22-24 PB299-ND T92S7D22-24 70198637 T92S7D22-24 17M3101 82AC0499 45AJ9207
Product Name Power Relays, Over 2 Amps - T92S7D22-24 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;Pnl-Mnt General Purpose Relays Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity T92S7D22-24 Rohs Compliant Potter&brumfield Te Connectivity T92S7D22-24 Potter&brumfield Te Connectivity
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel Panel; Panel Mount
Relay Type General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 286-320 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details