General Purpose Relay DPST-NO (2 Form A) 22VDC Coil Chassis Mount
T92S7D22-22 ROHS COMPLIANT: YES
T92S7D22-22 ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPST 30A 22V
General Purpose Relays DPST 30A 22VDC SEAL PWR PCB/PNL MNT RLY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T92S7D22-22-ND | 08H5279 | T92S7D22-22 | T92S7D22-22 |
| Product Name | Power Relays, Over 2 Amps | T92S7D22-22 Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw |