The Potter & Brumfield T92 Series relay is a double-pole single-throw normally open (DPST-NO) relay designed for high power applications. It operates at a contact voltage of 277VAC and can handle a maximum current of 30A. The relay features a coil voltage of 18VDC and is suitable for panel mounting. It is compliant with RoHS standards and is designed for use in HVAC systems, residential and commercial appliances, and industrial controls. The relay has a mechanical endurance of 10 million operations and meets various safety and insulation standards, including UL and VDE approvals. The contact material options include AgCdO and AgSnOInO, providing versatility for different applications. The relay is also rated for a maximum switching voltage of 600VAC and has a limiting continuous current of 40A.
RELAY GEN PURPOSE DPST 30A 18V
RELAY, DPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:DPST-N
General Purpose Relays DPST 30A 18VDC SEAL PWR PCB/PNL MNT RLY
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T92S7D22-18 | 17M3100 | T92S7D22-18 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 18 volts | 18 volts | 18 volts |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |