General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
TE Connectivity T92S7D14-24 1-1423008-8
TE Connectivity T92S7D14-24 1-1423008-8
General Purpose Relays T92S7D14-24
T92S7D14-24
RELAY GEN PURPOSE DPST 30A 24V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1834-ND | 2727694 | T92S7D14-24 | 35AC5229 | T92S7D14-24 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | General Purpose Relays | T92S7D14-24 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw |