TE Connectivity Power Relays, Over 2 Amps - T92S7D12-48 T92S7D12-48

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 796206-T92S7D12-48 Series: T92 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Features: Insulation - Class F, Sealed - Fully Contact Form: DPST (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 1.39 kOhms Coil Current: 35.4mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 30A Switching Voltage: 277VAC, 28VDC - Max Release Time: 15ms Coil Power: 1.7 W Family Name: T92 Categories: Relays Turn On Voltage (Maximum): 36 VDC Turn Off Voltage (Minimum): 4.8 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 796206-T92S7D12-48 Series: T92 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Features: Insulation - Class F, Sealed - Fully Contact Form: DPST (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 1.39 kOhms Coil Current: 35.4mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 30A Switching Voltage: 277VAC, 28VDC - Max Release Time: 15ms Coil Power: 1.7 W Family Name: T92 Categories: Relays Turn On Voltage (Maximum): 36 VDC Turn Off Voltage (Minimum): 4.8 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T92S7D12-48 - 796206-T92S7D12-48 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T92S7D12-48
796206-T92S7D12-48
Power Relays, Over 2 Amps - T92S7D12-48 796206-T92S7D12-48
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 796206-T92S7D12-48 Series: T92 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Features: Insulation - Class F, Sealed - Fully Contact Form: DPST (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 1.39 kOhms Coil Current: 35.4mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 30A Switching Voltage: 277VAC, 28VDC - Max Release Time: 15ms Coil Power: 1.7 W Family Name: T92 Categories: Relays Turn On Voltage (Maximum): 36 VDC Turn Off Voltage (Minimum): 4.8 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 796206-T92S7D12-48
Series: T92
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C
Features: Insulation - Class F, Sealed - Fully
Contact Form: DPST (2 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 1.39 kOhms
Coil Current: 35.4mA
Operate Time: 15ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 30A
Switching Voltage: 277VAC, 28VDC - Max
Release Time: 15ms
Coil Power: 1.7 W
Family Name: T92
Categories: Relays
Turn On Voltage (Maximum): 36 VDC
Turn Off Voltage (Minimum): 4.8 VDC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Relays, Over 2 Amps - PB2743-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2743-ND
Power Relays, Over 2 Amps PB2743-ND
General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Through Hole

Buy Now Datasheet
Power Relay Dpst-No 48Vdc, 30A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity - 04F1203 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Dpst-No 48Vdc, 30A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity
04F1203
Power Relay Dpst-No 48Vdc, 30A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity 04F1203
POWER RELAY DPST-NO 48VDC, 30A, PC BOARD; Contact Configuration:DPST-N O; Coil Voltage:48VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

POWER RELAY DPST-NO 48VDC, 30A, PC BOARD; Contact Configuration:DPST-NO; Coil Voltage:48VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - T92S7D12-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
T92S7D12-48
General Purpose Relays T92S7D12-48
General Purpose Relays DPST-NO 30A 48VDC PWR PCB/PNL MNT RLY

General Purpose Relays DPST-NO 30A 48VDC PWR PCB/PNL MNT RLY

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T92S7D12-48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92S7D12-48
Relays - Power Relays, Over 2 Amps T92S7D12-48
RELAY GEN PURPOSE DPST 30A 48V

RELAY GEN PURPOSE DPST 30A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 796206-T92S7D12-48 PB2743-ND 04F1203 T92S7D12-48 T92S7D12-48
Product Name Power Relays, Over 2 Amps - T92S7D12-48 Power Relays, Over 2 Amps Power Relay Dpst-No 48Vdc, 30A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 1390 ohms
Mounting PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Relay Type General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Basic relay - 788-168 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers