TE Connectivity Power Relays, Over 2 Amps - T92S7D12-24 T92S7D12-24

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263536-T92S7D12-24 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 350 Ohms Coil Current: 70.8mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC
Request a Quote
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263536-T92S7D12-24 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 350 Ohms Coil Current: 70.8mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay, DPST-NO, 277VAC, 28VDC, 40A, part of the T92 Series by Potter & Brumfield Te Connectivity, is designed for high power applications. It features a contact configuration of two normally open (NO) contacts and is rated for a maximum switching voltage of 600VAC and a rated current of 30A for normally open contacts. The relay can handle a limiting continuous current of 40A and is suitable for HVAC and industrial control applications. The coil operates at 24VDC and has a maximum coil power of 1.7W. It is compliant with UL 508 and UL 873 standards, ensuring reliability in various environments. The relay is also RoHS compliant and has a mechanical endurance of 10 million operations. With a compact design suitable for PCB or panel mounting, this relay is a robust choice for engineers looking for a reliable switching solution in high power applications.

Datasheet Summary
Powered by GS/AI

The Relay, DPST-NO, 277VAC, 28VDC, 40A, part of the T92 Series by Potter & Brumfield Te Connectivity, is designed for high power applications. It features a contact configuration of two normally open (NO) contacts and is rated for a maximum switching voltage of 600VAC and a rated current of 30A for normally open contacts. The relay can handle a limiting continuous current of 40A and is suitable for HVAC and industrial control applications. The coil operates at 24VDC and has a maximum coil power of 1.7W. It is compliant with UL 508 and UL 873 standards, ensuring reliability in various environments. The relay is also RoHS compliant and has a mechanical endurance of 10 million operations. With a compact design suitable for PCB or panel mounting, this relay is a robust choice for engineers looking for a reliable switching solution in high power applications.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T92S7D12-24 - 1263536-T92S7D12-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T92S7D12-24
1263536-T92S7D12-24
Power Relays, Over 2 Amps - T92S7D12-24 1263536-T92S7D12-24
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263536-T92S7D12-24 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 350 Ohms Coil Current: 70.8mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1263536-T92S7D12-24
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 350 Ohms
Coil Current: 70.8mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 30A
Switching Voltage: 277VAC - Nom
Release Time: 15ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC

Buy Now Datasheet
Power Relays, Over 2 Amps - PB482-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB482-ND
Power Relays, Over 2 Amps PB482-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92S7D12-24
General Purpose Relays T92S7D12-24
General Purpose Relays DPST-NO PC MT 24VDC

General Purpose Relays DPST-NO PC MT 24VDC

Buy Now Datasheet
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;PCB Mnt - 70198636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;PCB Mnt
70198636
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;PCB Mnt 70198636
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site
Relays - Power Relays, Over 2 Amps - T92S7D12-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92S7D12-24
Relays - Power Relays, Over 2 Amps T92S7D12-24
RELAY GEN PURPOSE DPST 30A 24V

RELAY GEN PURPOSE DPST 30A 24V

Supplier's Site
Futian, Shenzhen, China
Relays >> Power Relays
T92S7D12-24
Relays >> Power Relays T92S7D12-24
277V@AC 24V 30A Normal Open:2A(DPST-Normal Open) - Power Relays ROHS

277V@AC 24V 30A Normal Open:2A(DPST-Normal Open) - Power Relays ROHS

Supplier's Site Datasheet
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity - 17M3098 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity
17M3098
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity 17M3098
RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:30A RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
T92S7D12-24 Rohs Compliant Potter&brumfield Te Connectivity - 84AC3176 - Newark, An Avnet Company
Chicago, IL, United States
T92S7D12-24 Rohs Compliant Potter&brumfield Te Connectivity
84AC3176
T92S7D12-24 Rohs Compliant Potter&brumfield Te Connectivity 84AC3176
T92S7D12-24 ROHS COMPLIANT: YES

T92S7D12-24 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1263536-T92S7D12-24 PB482-ND T92S7D12-24 70198636 T92S7D12-24 T92S7D12-24 17M3098 84AC3176
Product Name Power Relays, Over 2 Amps - T92S7D12-24 Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;PCB Mnt Relays - Power Relays, Over 2 Amps Relays >> Power Relays Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity T92S7D12-24 Rohs Compliant Potter&brumfield Te Connectivity
Resistance 350 ohms
Mounting PCBoard; Through Hole PCBoard PCBoard Through Hole Socket or Plug-in Style PCBoard; Through Hole
Relay Type General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.4826 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 857-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay - 700-CFB400E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details