General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
TE Connectivity T92S7D12-12 Power Relay
TE Connectivity T92S7D12-12 Power Relay
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 12 VDC Input Voltage
RELAY GEN PURPOSE DPST 30A 12V
RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-N
General Purpose Relays DPST-NO PC MT 12VDC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB481-ND | 7196252 | 7196252P | 70198635 | T92S7D12-12 | 17M3097 | T92S7D12-12 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 12DC;Vol-Rtg 120/277AC;PCB Mnt | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | ||||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 F (-55 C) | -67 F (-55 C) |