General Purpose Relay DPST-NO (2 Form A) 110VDC Coil Through Hole
T92S7D12-110
RELAY GEN PURPOSE DPST 30A 110V
General Purpose Relays DPST-NO 30A 110VDC PWR PCB/PNL MNT RLY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2197-ND | 48M8405 | T92S7D12-110 | T92S7D12-110 |
| Product Name | Power Relays, Over 2 Amps | T92S7D12-110 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) |