General Purpose Relay DPST-NO (2 Form A) 277VAC Coil Chassis Mount
T92S7A22-277=T92 ROHS COMPLIANT: YES
General Purpose Relays 30A AC VOLT PANEL MT POWER RELAY AgCdO
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T92S7A22-277-ND | 08H5276 | T92S7A22-277 |
| Product Name | Power Relays, Over 2 Amps | T92S7A22-277=T92 Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | ||
| Poles | Double Pole (DP) | ||
| Throw | Single Throw |