TE Connectivity Power Relays, Over 2 Amps T92S7A22-240

Description
General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB736-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB736-ND
Power Relays, Over 2 Amps PB736-ND
General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount

Buy Now Datasheet
Power Relays - 7456037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7456037
Power Relays 7456037
TE Connectivity 1393212-5 Power Relay

TE Connectivity 1393212-5 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - T92S7A22-240 - 734889-T92S7A22-240 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T92S7A22-240
734889-T92S7A22-240
Power Relays, Over 2 Amps - T92S7A22-240 734889-T92S7A22-240
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 734889-T92S7A22-240 Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 3.8 kOhms Coil Current: 16.7mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 240VAC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Categories: Relays Temperature Range - Operating: -55°C ~ 65°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 192 VAC Must Release Voltage: 24 VAC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 734889-T92S7A22-240
Packaging: Bulk
Termination Style: Quick Connect - 0.250" (6.3mm)
Mounting Style: Chassis Mount
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 3.8 kOhms
Coil Current: 16.7mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 240VAC
Contact Rating (Current): 30A
Switching Voltage: 277VAC - Nom
Release Time: 15ms
Categories: Relays
Temperature Range - Operating: -55°C ~ 65°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 192 VAC
Must Release Voltage: 24 VAC

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
T92S7A22-240
General Purpose Relays T92S7A22-240
General Purpose Relays DPST-NO PNL MT 240AC

General Purpose Relays DPST-NO PNL MT 240AC

Buy Now Datasheet
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin - 70198634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin
70198634
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin 70198634
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 220⁄240 VAC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 220⁄240 VAC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity - 04F1209 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity
04F1209
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity 04F1209
RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:30A RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-NO; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - T92S7A22-240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92S7A22-240
Relays - Power Relays, Over 2 Amps T92S7A22-240
RELAY GEN PURPOSE DPST 30A 240V

RELAY GEN PURPOSE DPST 30A 240V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB736-ND 7456037 734889-T92S7A22-240 T92S7A22-240 70198634 04F1209 T92S7A22-240
Product Name Power Relays, Over 2 Amps Power Relays Power Relays, Over 2 Amps - T92S7A22-240 General Purpose Relays Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount PCBoard; Pcb mount PCBoard; Chassis Mount Panel Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 149 F (-55 to 65 C)
Unlock Full Specs
to access all available technical data