General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 110⁄120 VAC Input Voltage
General Purpose Relays DPST-NO PNL MT 120AC
RELAY, DPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:DPST-N
T92S7A22-120
RELAY GEN PURPOSE DPST 30A 120V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB301-ND | 70198632 | T92S7A22-120 | 17M3096 | 48M8402 | T92S7A22-120 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 110/120AC;Vol-Rtg 120/277AC;8 Pin | General Purpose Relays | Relay, Dpst-No, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | T92S7A22-120 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||||
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 149 F (-55 to 65 C) |