General Purpose Relay DPST-NO (2 Form A) 12VAC Coil Chassis Mount
General Purpose Relays DPST-NO 40A 12VAC PWR PCB/PNL MNT RLY
RELAY GEN PURPOSE DPST 30A 12V
T92S7A22-12=T92 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2744-ND | T92S7A22-12 | T92S7A22-12 | 89C0779 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | T92S7A22-12=T92 Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | 12VAC | ||
| Poles | Double Pole (DP) | |||
| Throw | Single Throw |