General Purpose Relay DPST-NO (2 Form A) 24VAC Coil Through Hole
General Purpose Relays 30 AMP 24VAC DPST NO
T92S7A12-24
RELAY GEN PURPOSE DPST 30A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T92S7A12-24-ND | T92S7A12-24 | 48M8399 | T92S7A12-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | T92S7A12-24 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw |