General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Through Hole
RELAY GEN PURPOSE DPST 30A 120V
T92S7A12-120
Relay;E-Mech;Power;D
General Purpose Relays DPST-NO 30A 110/120VAC PCB RELAY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | T92S7A12-120-ND | T92S7A12-120 | 45AJ9204 | 70198758 | T92S7A12-120 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | T92S7A12-120 Potter&brumfield Te Connectivity | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 110/120AC;Vol-Rtg 120/277AC;8 Pin | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | PCBoard | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 149 F (-55 to 65 C) |