TE Connectivity Power Relays, Over 2 Amps - T92S11D12-24 T92S11D12-24

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263535-T92S11D12-24 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 350 Ohms Coil Current: 70.8mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, HVAC, Commercial Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263535-T92S11D12-24 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 350 Ohms Coil Current: 70.8mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, HVAC, Commercial Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T92S11D12-24 - 1263535-T92S11D12-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T92S11D12-24
1263535-T92S11D12-24
Power Relays, Over 2 Amps - T92S11D12-24 1263535-T92S11D12-24
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263535-T92S11D12-24 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 350 Ohms Coil Current: 70.8mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, HVAC, Commercial Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1263535-T92S11D12-24
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 350 Ohms
Coil Current: 70.8mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 30A
Switching Voltage: 277VAC - Nom
Release Time: 15ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, HVAC, Commercial
Manufacturer Pack Quantity: 30
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC

Buy Now
Power Relays, Over 2 Amps - PB352-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB352-ND
Power Relays, Over 2 Amps PB352-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92S11D12-24
General Purpose Relays T92S11D12-24
General Purpose Relays DPDT PC MNT 24VDC

General Purpose Relays DPDT PC MNT 24VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T92S11D12-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92S11D12-24
Relays - Power Relays, Over 2 Amps T92S11D12-24
RELAY GEN PURPOSE DPDT 30A 24V

RELAY GEN PURPOSE DPDT 30A 24V

Supplier's Site
Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity - 93F2963 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity
93F2963
Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity 93F2963
RELAY, DPDT, 277VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;PCB Mnt;8 Pin - 70199252 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;PCB Mnt;8 Pin
70199252
Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;PCB Mnt;8 Pin 70199252
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1263535-T92S11D12-24 PB352-ND T92S11D12-24 T92S11D12-24 93F2963 70199252
Product Name Power Relays, Over 2 Amps - T92S11D12-24 Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;PCB Mnt;8 Pin
Resistance 350 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole PCBoard
Relay Type General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products