TE Connectivity Power Relays, Over 2 Amps - T92S11A22-240 T92S11A22-240

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263534-T92S11A22-24 0 Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 3.8 kOhms Coil Current: 16.7mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 240VAC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Categories: Relays Temperature Range - Operating: -55°C ~ 65°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 192 VAC Must Release Voltage: 24 VAC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263534-T92S11A22-24 0 Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 3.8 kOhms Coil Current: 16.7mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 240VAC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Categories: Relays Temperature Range - Operating: -55°C ~ 65°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 192 VAC Must Release Voltage: 24 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T92S11A22-240 - 1263534-T92S11A22-240 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T92S11A22-240
1263534-T92S11A22-240
Power Relays, Over 2 Amps - T92S11A22-240 1263534-T92S11A22-240
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263534-T92S11A22-24 0 Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 3.8 kOhms Coil Current: 16.7mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 240VAC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Categories: Relays Temperature Range - Operating: -55°C ~ 65°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 192 VAC Must Release Voltage: 24 VAC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1263534-T92S11A22-240
Packaging: Bulk
Termination Style: Quick Connect - 0.250" (6.3mm)
Mounting Style: Chassis Mount
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 3.8 kOhms
Coil Current: 16.7mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 240VAC
Contact Rating (Current): 30A
Switching Voltage: 277VAC - Nom
Release Time: 15ms
Categories: Relays
Temperature Range - Operating: -55°C ~ 65°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 192 VAC
Must Release Voltage: 24 VAC

Buy Now
Power Relays, Over 2 Amps - PB737-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB737-ND
Power Relays, Over 2 Amps PB737-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92S11A22-240
General Purpose Relays T92S11A22-240
General Purpose Relays DPDT 30Amp Power PCB

General Purpose Relays DPDT 30Amp Power PCB

Buy Now Datasheet
Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity - 17M3092 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity
17M3092
Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity 17M3092
RELAY, DPDT, 277VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, 240Vdc, Dpdt, 30A, Qc Rohs Compliant Potter&brumfield Te Connectivity - 69AH3172 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 240Vdc, Dpdt, 30A, Qc Rohs Compliant Potter&brumfield Te Connectivity
69AH3172
Power Relay, 240Vdc, Dpdt, 30A, Qc Rohs Compliant Potter&brumfield Te Connectivity 69AH3172
POWER RELAY, 240VDC, DPDT, 30A, QC ROHS COMPLIANT: YES

POWER RELAY, 240VDC, DPDT, 30A, QC ROHS COMPLIANT: YES

Supplier's Site
Relays - Power Relays, Over 2 Amps - T92S11A22-240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92S11A22-240
Relays - Power Relays, Over 2 Amps T92S11A22-240
RELAY GEN PURPOSE DPDT 30A 240V

RELAY GEN PURPOSE DPDT 30A 240V

Supplier's Site
Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;Pnl-Mnt - 70198628 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;Pnl-Mnt
70198628
Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;Pnl-Mnt 70198628
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 220⁄240 VAC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 220⁄240 VAC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1263534-T92S11A22-240 PB737-ND T92S11A22-240 17M3092 69AH3172 T92S11A22-240 70198628
Product Name Power Relays, Over 2 Amps - T92S11A22-240 Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity Power Relay, 240Vdc, Dpdt, 30A, Qc Rohs Compliant Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;Pnl-Mnt
Resistance 3800 ohms
Mounting PCBoard; Chassis Mount Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount Panel
Relay Type General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data