The Relay, DPDT, 277VAC, 28VDC, 40A, part number 17M3090, is a high-power PCB relay designed for general-purpose applications. It features a contact configuration of two form A (normally open) and two form C (changeover), allowing for versatile switching capabilities. The relay is rated for a maximum switching voltage of 600VAC and can handle a continuous current of 40A for normally open contacts and 3A for normally closed contacts. This relay operates with a coil voltage of 120VAC and is suitable for applications such as HVAC systems and industrial controls. It meets various safety and performance standards, including UL 508 and UL 873, ensuring reliable operation in demanding environments. The relay is also RoHS compliant, making it suitable for environmentally conscious projects. Its mechanical endurance is rated at 10 million operations, providing longevity in applications. Engineers considering this relay should note its robust specifications and approvals, which make it a reliable choice for high-power switching tasks.
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 30A 120V
RELAY, DPDT, 277VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 110⁄120 VAC Input Voltage
General Purpose Relays DPDT PNL MT 120VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB597-ND | T92S11A22-120 | 17M3090 | 70198626 | T92S11A22-120 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Power;DPDT;30A(NO),3A(NC);Ctrl-V 110/120AC;600VAC;Pnl-Mnt;QC Term | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 149 F (-55 to 65 C) |