General Purpose Relay DPDT (2 Form C) 12VAC Coil Chassis Mount
General Purpose Relays DPDT 20A 12VAC PWR PCB/PNL MNT RLY
RELAY GEN PURPOSE DPDT 30A 12V
T92S11A22-12
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T92S11A22-12-ND | T92S11A22-12 | T92S11A22-12 | 48M8390 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | T92S11A22-12 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |