TE Connectivity Relays - Power Relays, Over 2 Amps T92P7D52-24

Description
Win Source Part Number: 1315062-T92P7D52-24 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Screw Terminal Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 350 Ohms Coil Current: 70.8 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: T92P7
Request a Quote Datasheet
Description
Win Source Part Number: 1315062-T92P7D52-24 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Screw Terminal Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 350 Ohms Coil Current: 70.8 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: T92P7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1315062-T92P7D52-24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315062-T92P7D52-24
Relays - Power Relays, Over 2 Amps 1315062-T92P7D52-24
Win Source Part Number: 1315062-T92P7D52-24 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Screw Terminal Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 350 Ohms Coil Current: 70.8 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: T92P7

Win Source Part Number: 1315062-T92P7D52-24
Category: Relays>Power Relays, Over 2 Amps
Series: T92
Termination Style: Screw Terminal
Package: Bulk
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 350 Ohms
Coil Current: 70.8 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 30 A
Switching Voltage: 277VAC - Nom
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: T92P7

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1859-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1859-ND
Power Relays, Over 2 Amps PB1859-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
T92P7D52-24=T92 Rohs Compliant Potter&brumfield Te Connectivity - 11P2710 - Newark, An Avnet Company
Chicago, IL, United States
T92P7D52-24=T92 Rohs Compliant Potter&brumfield Te Connectivity
11P2710
T92P7D52-24=T92 Rohs Compliant Potter&brumfield Te Connectivity 11P2710
T92P7D52-24=T92 ROHS COMPLIANT: YES

T92P7D52-24=T92 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - T92P7D52-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92P7D52-24
Relays - Power Relays, Over 2 Amps T92P7D52-24
RELAY GEN PURPOSE DPST 30A 24V

RELAY GEN PURPOSE DPST 30A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1315062-T92P7D52-24 PB1859-ND 11P2710 T92P7D52-24
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps T92P7D52-24=T92 Rohs Compliant Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Resistance 350 ohms
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount
Relay Type General
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA11.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 288-512 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers