TE Connectivity Power Relays, Over 2 Amps T92P7D32-24

Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3344-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3344-ND
Power Relays, Over 2 Amps PB3344-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-T92P7D32-24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-T92P7D32-24-ND
Power Relays, Over 2 Amps 1111-T92P7D32-24-ND
RELAY GEN PURPOSE DPST 30A 24V

RELAY GEN PURPOSE DPST 30A 24V

Buy Now Datasheet
Power Relays - 7455977P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7455977P
Power Relays 7455977P
TE Connectivity 7-1393211-4 Power Relay

TE Connectivity 7-1393211-4 Power Relay

Supplier's Site
Power Relays - 7455977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7455977
Power Relays 7455977
TE Connectivity 7-1393211-4 Power Relay

TE Connectivity 7-1393211-4 Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - 1314361-T92P7D32-24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1314361-T92P7D32-24
Relays - Power Relays, Over 2 Amps 1314361-T92P7D32-24
Win Source Part Number: 1314361-T92P7D32-24 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Quick Connect - 0.187"/0.250" Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 350 Ohms Coil Current: 70.8 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: T92P7

Win Source Part Number: 1314361-T92P7D32-24
Category: Relays>Power Relays, Over 2 Amps
Series: T92
Termination Style: Quick Connect - 0.187"/0.250"
Package: Bulk
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 350 Ohms
Coil Current: 70.8 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 30 A
Switching Voltage: 277VAC - Nom
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: T92P7

Buy Now Datasheet
Relay, Dpst, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity - 13P0283 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity
13P0283
Relay, Dpst, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity 13P0283
RELAY, DPST, 277VAC, 28VDC, 40A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, DPST, 277VAC, 28VDC, 40A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T92P7D32-24
Relays - Power Relays, Over 2 Amps T92P7D32-24
RELAY GEN PURPOSE DPST 30A 24V

RELAY GEN PURPOSE DPST 30A 24V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number PB3344-ND 7455977P 7455977 1314361-T92P7D32-24 13P0283 T92P7D32-24
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Relays - Power Relays, Over 2 Amps Relay, Dpst, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount PCBoard; Pcb mount PCBoard; Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C) -67 F (-55 C) -67 F (-55 C) -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Relays - 1-1618013-3 - TE Connectivity
Specs
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Relay module - 789-329 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details