General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
GENERAL PURPOSE RELAYS T92P7D242
RELAY GEN PURPOSE DPST 30A 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1858-ND | T92P7D24-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount |
| Poles | Double Pole (DP) | Double Pole (DP) |