General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount
General Purpose Relays T92P7D24-12
RELAY GEN PURPOSE DPST 30A 12V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T92P7D24-12-ND | T92P7D24-12 | T92P7D24-12 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Chassis Mount | 12VDC | |
| Poles | Double Pole (DP) | ||
| Throw | Single Throw |