TE Connectivity Power Relays, Over 2 Amps T92P7D22-24

Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1008-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1008-ND
Power Relays, Over 2 Amps PB1008-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - T92P7D22-24 - 898968-T92P7D22-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T92P7D22-24
898968-T92P7D22-24
Power Relays, Over 2 Amps - T92P7D22-24 898968-T92P7D22-24
Manufacturer: TE Connectivity Win Source Part Number: 898968-T92P7D22-24 Series: T92 Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: T92P7 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: T92P7D2224, PB1008, 7-1393211-1, -T92P7D22-24-SI, -T92P7D22-24-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 898968-T92P7D22-24
Series: T92
Operating Temperature Range: -55°C ~ 85°C
Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Family Name: T92P7
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: T92P7D2224, PB1008, 7-1393211-1, -T92P7D22-24-SI, -T92P7D22-24-LSI

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92P7D22-24
General Purpose Relays T92P7D22-24
General Purpose Relays DPST-NO 30A 24VDC UL Class F ins

General Purpose Relays DPST-NO 30A 24VDC UL Class F ins

Buy Now Datasheet
Relay, Dpst-No, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 17M3088 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
17M3088
Relay, Dpst-No, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 17M3088
RELAY, DPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
T92P7D22-24 Rohs Compliant Potter&brumfield Te Connectivity - 48M8385 - Newark, An Avnet Company
Chicago, IL, United States
T92P7D22-24 Rohs Compliant Potter&brumfield Te Connectivity
48M8385
T92P7D22-24 Rohs Compliant Potter&brumfield Te Connectivity 48M8385
T92P7D22-24 ROHS COMPLIANT: YES

T92P7D22-24 ROHS COMPLIANT: YES

Supplier's Site
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;Pnl-Mnt - 70198625 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;Pnl-Mnt
70198625
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;Pnl-Mnt 70198625
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site
Relays - Power Relays, Over 2 Amps - T92P7D22-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92P7D22-24
Relays - Power Relays, Over 2 Amps T92P7D22-24
BRIDGE 1-PH KBPC8-PB10 800V 150C

BRIDGE 1-PH KBPC8-PB10 800V 150C

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1008-ND 898968-T92P7D22-24 T92P7D22-24 17M3088 48M8385 70198625 T92P7D22-24
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - T92P7D22-24 General Purpose Relays Relay, Dpst-No, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity T92P7D22-24 Rohs Compliant Potter&brumfield Te Connectivity Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;Pnl-Mnt Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount PCBoard; Chassis Mount Panel; Panel Mount Panel Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data