TE Connectivity Power Relays, Over 2 Amps T92P7D22-22

Description
General Purpose Relay DPST-NO (2 Form A) 22VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 22VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1918-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1918-ND
Power Relays, Over 2 Amps PB1918-ND
General Purpose Relay DPST-NO (2 Form A) 22VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 22VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T92P7D22-22
Relays - Power Relays, Over 2 Amps T92P7D22-22
RELAY GEN PURPOSE DPST 30A 22V

RELAY GEN PURPOSE DPST 30A 22V

Supplier's Site
T92P7D22-22=T92 Rohs Compliant Potter&brumfield Te Connectivity - 08H5265 - Newark, An Avnet Company
Chicago, IL, United States
T92P7D22-22=T92 Rohs Compliant Potter&brumfield Te Connectivity
08H5265
T92P7D22-22=T92 Rohs Compliant Potter&brumfield Te Connectivity 08H5265
T92P7D22-22=T92 ROHS COMPLIANT: YES

T92P7D22-22=T92 ROHS COMPLIANT: YES

Supplier's Site
Relay, Dpst-No, 22Vdc, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity - 48M8384 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 22Vdc, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity
48M8384
Relay, Dpst-No, 22Vdc, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity 48M8384
RELAY, DPST-NO, 22VDC, 30A, PANEL; Contact Configuration:DPST-N O; Coil Voltage:22VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:DC Monostable; Contact Voltage VAC:277V; Contact Voltage VDC:-RoHS Compliant: Yes

RELAY, DPST-NO, 22VDC, 30A, PANEL; Contact Configuration:DPST-NO; Coil Voltage:22VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:DC Monostable; Contact Voltage VAC:277V; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T92P7D22-22
General Purpose Relays T92P7D22-22
General Purpose Relays DPST 30A 22VDC PWR PCB/PNL MNT RLY

General Purpose Relays DPST 30A 22VDC PWR PCB/PNL MNT RLY

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB1918-ND T92P7D22-22 08H5265 48M8384 T92P7D22-22
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps T92P7D22-22=T92 Rohs Compliant Potter&brumfield Te Connectivity Relay, Dpst-No, 22Vdc, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details