TE Connectivity Relays - Power Relays, Over 2 Amps T92P7D14-12

Description
Win Source Part Number: 1054580-T92P7D14-12 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Plug In Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide Indium Oxide (AgSnOInO) Standard Package: 30 Coil Resistance: 86 Ohms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Switching Voltage: 600VAC Mounting Type: Socketable Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 92S7D22D-12D; T92P7D24-12; G7L2ABUBJCBDC12; G7L-2A-TUB-J-CB-DC12 ; G6B-2214P-US DC5; AHES32912-1423008-1; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: T92P7D1412,2-1423008 -1 Base Product Number: T92P7
Request a Quote Datasheet
Description
Win Source Part Number: 1054580-T92P7D14-12 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Plug In Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide Indium Oxide (AgSnOInO) Standard Package: 30 Coil Resistance: 86 Ohms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Switching Voltage: 600VAC Mounting Type: Socketable Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 92S7D22D-12D; T92P7D24-12; G7L2ABUBJCBDC12; G7L-2A-TUB-J-CB-DC12 ; G6B-2214P-US DC5; AHES32912-1423008-1; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: T92P7D1412,2-1423008 -1 Base Product Number: T92P7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1054580-T92P7D14-12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1054580-T92P7D14-12
Relays - Power Relays, Over 2 Amps 1054580-T92P7D14-12
Win Source Part Number: 1054580-T92P7D14-12 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Plug In Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide Indium Oxide (AgSnOInO) Standard Package: 30 Coil Resistance: 86 Ohms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Switching Voltage: 600VAC Mounting Type: Socketable Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 92S7D22D-12D; T92P7D24-12; G7L2ABUBJCBDC12; G7L-2A-TUB-J-CB-DC12 ; G6B-2214P-US DC5; AHES32912-1423008-1; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: T92P7D1412,2-1423008 -1 Base Product Number: T92P7

Win Source Part Number: 1054580-T92P7D14-12
Category: Relays>Power Relays, Over 2 Amps
Series: T92
Termination Style: Plug In
Package: Bulk
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Tin Oxide Indium Oxide (AgSnOInO)
Standard Package: 30
Coil Resistance: 86 Ohms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Switching Voltage: 600VAC
Mounting Type: Socketable
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 92S7D22D-12D; T92P7D24-12; G7L2ABUBJCBDC12; G7L-2A-TUB-J-CB-DC12; G6B-2214P-US DC5; AHES32912-1423008-1;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: T92P7D1412,2-1423008-1
Base Product Number: T92P7

Buy Now
General Purpose Relays - T92P7D14-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
T92P7D14-12
General Purpose Relays T92P7D14-12
General Purpose Relays RELAY ASSEMBLY

General Purpose Relays RELAY ASSEMBLY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T92P7D14-12
Relays - Power Relays, Over 2 Amps T92P7D14-12
RELAY GEN PURPOSE DPST 12V

RELAY GEN PURPOSE DPST 12V

Supplier's Site
T92P7D14-12 Potter&brumfield Te Connectivity - 45AJ9202 - Newark, An Avnet Company
Chicago, IL, United States
T92P7D14-12 Potter&brumfield Te Connectivity
45AJ9202
T92P7D14-12 Potter&brumfield Te Connectivity 45AJ9202
T92P7D14-12

T92P7D14-12

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1054580-T92P7D14-12 T92P7D14-12 T92P7D14-12 45AJ9202
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps T92P7D14-12 Potter&brumfield Te Connectivity
Resistance 86 ohms
Mounting PCBoard; Socketable Socket or Plug-in Style; Socketable
Relay Type General
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Socket without relay - 857-104 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details