TE Connectivity Power Relays, Over 2 Amps T92P7D12-12

Description
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB484-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB484-ND
Power Relays, Over 2 Amps PB484-ND
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92P7D12-12
General Purpose Relays T92P7D12-12
General Purpose Relays DPST-NO PC MT 12VDC

General Purpose Relays DPST-NO PC MT 12VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T92P7D12-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92P7D12-12
Relays - Power Relays, Over 2 Amps T92P7D12-12
RELAY GEN PURPOSE DPST 30A 12V

RELAY GEN PURPOSE DPST 30A 12V

Supplier's Site
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 66F3419 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
66F3419
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 66F3419
Power Relay; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder; Carry Current:30ARoHS Compliant: Yes

Power Relay; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder; Carry Current:30ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB484-ND T92P7D12-12 T92P7D12-12 66F3419
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3809 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Type 62.82 - Power relay 16A - 628281100300 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, LLOYD, EAC-1, CSA, cRUus, CCC-1, VDE, RINA
Operating Temp -40 to 122 F (-40 to 50 C)
NO 2
View Details
2 suppliers
Relay - 700-CFM310EY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details