TE Connectivity Power Relays, Over 2 Amps T92P7A52-120

Description
General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1007-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1007-ND
Power Relays, Over 2 Amps PB1007-ND
General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92P7A52-120
General Purpose Relays T92P7A52-120
General Purpose Relays DPST-NO 3OAmp PwrPCB

General Purpose Relays DPST-NO 3OAmp PwrPCB

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T92P7A52-120
Relays - Power Relays, Over 2 Amps T92P7A52-120
RELAY GEN PURPOSE DPST 30A 120V

RELAY GEN PURPOSE DPST 30A 120V

Supplier's Site
Power Relay, Dpst, 120Vac, 30A, Panel; Product Range Potter&brumfield Te Connectivity - 16R7845 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst, 120Vac, 30A, Panel; Product Range Potter&brumfield Te Connectivity
16R7845
Power Relay, Dpst, 120Vac, 30A, Panel; Product Range Potter&brumfield Te Connectivity 16R7845
POWER RELAY, DPST, 120VAC, 30A, PANEL; Product Range:T92 Series; Relay Type:Power - General Purpose; Coil Type:Non Latching; Contact Configuration:DPST; Coil Voltage:120VAC; Contact Current:40A; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, DPST, 120VAC, 30A, PANEL; Product Range:T92 Series; Relay Type:Power - General Purpose; Coil Type:Non Latching; Contact Configuration:DPST; Coil Voltage:120VAC; Contact Current:40A; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site
T92P7A52-120 Potter&brumfield Te Connectivity - 92X8611 - Newark, An Avnet Company
Chicago, IL, United States
T92P7A52-120 Potter&brumfield Te Connectivity
92X8611
T92P7A52-120 Potter&brumfield Te Connectivity 92X8611
T92P7A52-120

T92P7A52-120

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB1007-ND T92P7A52-120 T92P7A52-120 16R7845 92X8611
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Dpst, 120Vac, 30A, Panel; Product Range Potter&brumfield Te Connectivity T92P7A52-120 Potter&brumfield Te Connectivity
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details