General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount
General Purpose Relays Industrial Relays (General Purpose)
RELAY GEN PURPOSE DPST 30A 240V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2745-ND | T92P7A24-240 | T92P7A24-240 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw |