TE Connectivity Power Relays, Over 2 Amps - T92P7A22-240 T92P7A22-240

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263533-T92P7A22-240 Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 3.8 kOhms Coil Current: 16.7mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 240VAC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Categories: Relays Temperature Range - Operating: -55°C ~ 65°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 192 VAC Must Release Voltage: 24 VAC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263533-T92P7A22-240 Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 3.8 kOhms Coil Current: 16.7mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 240VAC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Categories: Relays Temperature Range - Operating: -55°C ~ 65°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 192 VAC Must Release Voltage: 24 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T92P7A22-240 - 1263533-T92P7A22-240 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T92P7A22-240
1263533-T92P7A22-240
Power Relays, Over 2 Amps - T92P7A22-240 1263533-T92P7A22-240
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263533-T92P7A22-240 Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 3.8 kOhms Coil Current: 16.7mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 240VAC Contact Rating (Current): 30A Switching Voltage: 277VAC - Nom Release Time: 15ms Categories: Relays Temperature Range - Operating: -55°C ~ 65°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 192 VAC Must Release Voltage: 24 VAC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1263533-T92P7A22-240
Packaging: Bulk
Termination Style: Quick Connect - 0.250" (6.3mm)
Mounting Style: Chassis Mount
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 3.8 kOhms
Coil Current: 16.7mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 240VAC
Contact Rating (Current): 30A
Switching Voltage: 277VAC - Nom
Release Time: 15ms
Categories: Relays
Temperature Range - Operating: -55°C ~ 65°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 192 VAC
Must Release Voltage: 24 VAC

Buy Now
Power Relays, Over 2 Amps - PB738-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB738-ND
Power Relays, Over 2 Amps PB738-ND
General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92P7A22-240
General Purpose Relays T92P7A22-240
General Purpose Relays DPST-NO PNL MT 240AC

General Purpose Relays DPST-NO PNL MT 240AC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T92P7A22-240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92P7A22-240
Relays - Power Relays, Over 2 Amps T92P7A22-240
RELAY GEN PURPOSE DPST 30A 240V

RELAY GEN PURPOSE DPST 30A 240V

Supplier's Site
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin - 70198623 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin
70198623
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin 70198623
Industrial Relay, 30 A (Contact) Current Rating, PCB Relay Type, PC Board Mounting Type The mounting flange, quick connect terminals, contact material silver cadmium oxide.

Industrial Relay, 30 A (Contact) Current Rating, PCB Relay Type, PC Board Mounting Type
The mounting flange, quick connect terminals, contact material silver cadmium oxide.

Supplier's Site
Relay, Dpst-No, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 17M3085 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
17M3085
Relay, Dpst-No, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 17M3085
RELAY, DPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:DPST-NO; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
T92P7A22-240 Rohs Compliant Potter&brumfield Te Connectivity - 45AJ9201 - Newark, An Avnet Company
Chicago, IL, United States
T92P7A22-240 Rohs Compliant Potter&brumfield Te Connectivity
45AJ9201
T92P7A22-240 Rohs Compliant Potter&brumfield Te Connectivity 45AJ9201
T92P7A22-240 ROHS COMPLIANT: YES

T92P7A22-240 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1263533-T92P7A22-240 PB738-ND T92P7A22-240 T92P7A22-240 70198623 17M3085 45AJ9201
Product Name Power Relays, Over 2 Amps - T92P7A22-240 Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin Relay, Dpst-No, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity T92P7A22-240 Rohs Compliant Potter&brumfield Te Connectivity
Resistance 3800 ohms
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel Panel; Panel Mount
Relay Type General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data