General Purpose Relay DPST-NO (2 Form A) 24VAC Coil Chassis Mount
GENERAL PURPOSE RELAYS T92P7A22-
RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 30A 24V
General Purpose Relays DPST-NO PNL MT 24VAC
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VAC Input Voltage
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB487-ND | 17M3084 | T92P7A22-24 | T92P7A22-24 | 70198622 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 24AC;Vol-Rtg 120/277AC;Pnl-Mnt |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -67 to 149 F (-55 to 65 C) |