General Purpose Relay DPST-NO (2 Form A) 12VAC Coil Chassis Mount
T92P7A22-12
General Purpose Relays DPST-NO 40A 12VAC PWR PCB/PNL MNT RLY
RELAY GEN PURPOSE DPST 30A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T92P7A22-12-ND | 08H5262 | T92P7A22-12 | T92P7A22-12 |
| Product Name | Power Relays, Over 2 Amps | T92P7A22-12 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) |