General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Through Hole
T92P7A12-240
T92P7A12-240=T92 ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPST 30A 240V
General Purpose Relays DPST-NO 30A 220/240VAC,RELAY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2746-ND | 48M8381 | 08H5261 | T92P7A12-240 | T92P7A12-240 |
| Product Name | Power Relays, Over 2 Amps | T92P7A12-240 Potter&brumfield Te Connectivity | T92P7A12-240=T92 Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Single Throw | Single Throw |