TE Connectivity 5-1393211-4 Power Relay
TE Connectivity 5-1393211-4 Power Relay
TE Connectivity 5-1393211-4 Power Relay
General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 30A 24V
Relay;E-Mech;Power;D
RELAY, DPDT, 277VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes
General Purpose Relays DPDT PNL MT 24VDC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 7456034P | 7456034 | PB350-ND | T92P11D22-24 | 70198760 | 17M3082 | T92P11D22-24 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/277AC;Pnl-Mnt | Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | ||
| Approvals | RoHS | RoHS | UL, CSA, RoHS, VDE; RoHS | RoHS | |||
| Operating Temp | -67 F (-55 C) | -67 F (-55 C) | -67 to 185 F (-55 to 85 C) |