General Purpose Relay DPDT (2 Form C) 110VDC Coil Chassis Mount
T92P11D22-110=T92 ROHS COMPLIANT: YES
General Purpose Relays DPDT 20A 110VDC PWR PCB/PNL MNT RLY
RELAY GEN PURPOSE DPDT 30A 110V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2747-ND | 08H5260 | T92P11D22-110 | T92P11D22-110 |
| Product Name | Power Relays, Over 2 Amps | T92P11D22-110=T92 Rohs Compliant Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |