General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 30A 120V
T92P11A42-120=T92
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2748-ND | T92P11A42-120 | 16R7844 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | T92P11A42-120=T92 Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Mounting | Chassis Mount | 120VAC | |
| Poles | Double Pole (DP) |