General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 30A 240V
General Purpose Relays T92P11A24-240
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 41-T92P11A24-240-ND | T92P11A24-240 | T92P11A24-240 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) |